The Altech AB1 is a 22mm non-illuminated booted momentary push button operator with a mounting bracket, certified for NEMA Type 4X environments. It is designed for use in control circuits and requires only a screwdriver for installation. The operator is available in multiple colors and can be ordered with remote attachment. Standard length is 50mm (2 in.).
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB1 | AB1 | AB1 |
| Product Name | 22mm Non-Illuminated Booted Mount Momentary Push Buttons | Push Buttons/ 30mm Metal Push Buttons | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |