Altech Corp. Push Buttons/ 30mm Illuminated Metal Operators AFL4-024

Description
Flush Illuminated Momentary
Request a Quote
Description
Flush Illuminated Momentary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALF4-024 is a 30mm illuminated metal push button operator with a red flush actuator and a 24V AC/DC filament bulb, certified for NEMA Type 4X environments. It has a cylindrical body measuring 75mm in height and 53mm in diameter. Up to four contact blocks may be installed, allowing configurations of up to two normally open and two normally closed contacts. Replacement bulbs are available.

Datasheet Summary
Powered by GS/AI

The ALF4-024 is a 30mm illuminated metal push button operator with a red flush actuator and a 24V AC/DC filament bulb, certified for NEMA Type 4X environments. It has a cylindrical body measuring 75mm in height and 53mm in diameter. Up to four contact blocks may be installed, allowing configurations of up to two normally open and two normally closed contacts. Replacement bulbs are available.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Illuminated Metal Operators
AFL4-024
Push Buttons/ 30mm Illuminated Metal Operators AFL4-024
Flush Illuminated Momentary

Flush Illuminated Momentary

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number AFL4-024
Product Name Push Buttons/ 30mm Illuminated Metal Operators
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-5-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers