The 22mm Twin Touch Metal Operators from Altech Corp., specifically part number 2ATL5LB F3F4-024, are designed for robust control applications. They conform to several standards including IEC 60947-5-1, VDE0660, CSA - C22.2 No. 14-95, and UL508, ensuring reliability and safety in various environments. The operators have an IP65 rating, providing protection against dust and water, and are suitable for a temperature range of -25°C to +70°C (-13°F to +158°F). These operators feature a self-wiping, slow break contact operation with options for normally open (NO) or normally closed (NC) configurations. They can handle a rated thermal current of 10A and a rated insulation voltage of 500V. The mechanical life exceeds 1 million operations, making them durable for long-term use. Terminal capacity allows for connections of up to 2 x 1.5 mm² (2x16 AWG) or 1 x 2.5 mm² (1x14 AWG), facilitating flexible wiring options. Additionally, modules for pilot lights and illuminated switches are available, with a service life of 100,000 hours at nominal voltage. These specifications make the 22mm Twin Touch Metal Operators suitable for various industrial control applications where reliability and performance are critical.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket
Push Button Oper. 22 mm, Ill.
Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 24VAC/VDC
Pushbutton Switches Push Button Oper. 22 mm, Ill.
| Altech Corp. | Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ATL5LB F3F4-024 | 2ATL5LB F3F4-024 | 2ATL5LB F3F4-024 | 2ATL5LB F3F4-024 | 70156769 | 2ATL5LB F3F4-024 |
| Product Name | 22mm Twin Touch Metal Operators | 22mm Illuminated Twin Touch Not-Marked Push Buttons | Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators | Pushbutton Switches | Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 24VAC/VDC | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | Recessed Pushbutton | ||||
| Switch Function | Alternate Contact (Push-Push); Twin Touch | Maintained Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |||||
| Terminal Type | Screw Terminals | |||||
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch; Pilot Light; Wiping Contacts | Has CE Certification; Has CSA Certification; Illuminated Switch | Illuminated Switch |