Altech Corp. 30mm Non- Illuminated Mushroom with Arrows Push Buttons AML2

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech AML2 is a 30mm non-illuminated mushroom push button with indicating arrows, featuring a press-to-lock, turn-to-release mechanism. It is certified for NEMA Type 4X and IEC 529 IP65 environments, with a temperature range of -25°C to +70°C and a mechanical life of 1 million cycles. The contact block has a double-break, self-wiping design with bimetal (Cu/Ag) contacts, rated for 600V AC at 1.2A under UL508 standards, and supports wiring of up to 2×1.5 mm² or 1×2.5 mm². Terminal screws require 0.8 Nm torque, and contact block screws require 0.5 Nm. The operator is constructed of corrosion-resistant materials and is mounted in panels 1 to 6 mm thick.

Datasheet Summary
Powered by GS/AI

The Altech AML2 is a 30mm non-illuminated mushroom push button with indicating arrows, featuring a press-to-lock, turn-to-release mechanism. It is certified for NEMA Type 4X and IEC 529 IP65 environments, with a temperature range of -25°C to +70°C and a mechanical life of 1 million cycles. The contact block has a double-break, self-wiping design with bimetal (Cu/Ag) contacts, rated for 600V AC at 1.2A under UL508 standards, and supports wiring of up to 2×1.5 mm² or 1×2.5 mm². Terminal screws require 0.8 Nm torque, and contact block screws require 0.5 Nm. The operator is constructed of corrosion-resistant materials and is mounted in panels 1 to 6 mm thick.

Suppliers

Company
Product
Description
Supplier Links
30mm Non- Illuminated Mushroom with Arrows Push Buttons - AML2 - Altech Corp.
Flemington, NJ, USA
30mm Non- Illuminated Mushroom with Arrows Push Buttons
AML2
30mm Non- Illuminated Mushroom with Arrows Push Buttons AML2
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Push Buttons/ 30mm Non-Illuminated Metal Operators - AML2 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Non-Illuminated Metal Operators
AML2
Push Buttons/ 30mm Non-Illuminated Metal Operators AML2
Mushroom with Indicating Arrows

Mushroom with Indicating Arrows

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Pushbutton Switches Pushbutton Switches
Product Number AML2 AML2
Product Name 30mm Non- Illuminated Mushroom with Arrows Push Buttons Push Buttons/ 30mm Non-Illuminated Metal Operators
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Flush Push Buttons - 2ALF8LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers