BA9S48 is a filament bulb designed for replacement in 22mm illuminated push button accessories, operating at 48V AC/DC with a BA9S base. It is intended for direct substitution in existing luminous actuator circuits without modification. The bulb conforms to UL508, CSA 22.2, and IEC 60947-5-1 standards. Maximum power consumption is 2W at 48V, drawing 45mA.
Replacement Bulbs/ Filament Bulbs
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | BA9S48 |
| Product Name | Push Buttons/ 22mm Push Button Accessories |
| Max AC Voltage Rating | 48 volts |