22mm LED illuminated metal selector switch operator with yellow spring return from left, rated for 24 VAC/DC, certified for NEMA Type 4X and 12 environments, with mounting bracket and LED bulb. The part accepts up to four stacked contact blocks, sold separately, and supports panel or base mounting. Dimensions are 85 mm length, 61 mm height, and 37 mm width.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL8LB-6-024 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 24 volts |