Altech Corp. 22mm Non-Illuminated Booted Mount Momentary Push Buttons AB4

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Booted Mount Momentary Push Buttons - AB4 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Booted Mount Momentary Push Buttons
AB4
22mm Non-Illuminated Booted Mount Momentary Push Buttons AB4
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Metal Push Buttons
AB4
Push Buttons/ 30mm Metal Push Buttons AB4
Booted Momentary

Booted Momentary

Buy Now Datasheet
Pushbutton Switches - AB4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB4
Pushbutton Switches AB4
Push Button Oper. Booted,

Push Button Oper. Booted,

Buy Now
Pushbutton, Non-Illuminated, Booted Operator, Red, Momentary, 30mm, 10A, 500V - 70156638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Non-Illuminated, Booted Operator, Red, Momentary, 30mm, 10A, 500V
70156638
Pushbutton, Non-Illuminated, Booted Operator, Red, Momentary, 30mm, 10A, 500V 70156638
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons

Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB4 AB4 AB4 70156638
Product Name 22mm Non-Illuminated Booted Mount Momentary Push Buttons Push Buttons/ 30mm Metal Push Buttons Pushbutton Switches Pushbutton, Non-Illuminated, Booted Operator, Red, Momentary, 30mm, 10A, 500V
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification Has CSA Certification; Is UL listed
Configuration Normally Closed (NC)
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers