Altech Corp. 22mm Non-Illuminated Economy Momentary Push Buttons 3PSF411

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 3PSF411 is an economy non-illuminated plastic push button designed for momentary operation with a configuration of 1NO (Normally Open) and 1NC (Normally Closed) contacts. It features a flush design and is suitable for various applications requiring reliable switching. This push button has a mechanical durability rating of 1 million operations for the push button type and 100,000 operations for the push-push type. It operates within a temperature range of -25°C to +85°C and has an IP65 degree of protection, making it suitable for environments where dust and water exposure may occur. Electrical characteristics include a rated voltage of 120V AC with a make current of 15A and a break current of 1.5A, as well as a rated voltage of 125V DC with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating for the fixed contact. The push button has a total travel of 3.8mm, with specific travel requirements for changing the NC and NO statuses. It also includes terminal capacities for wiring and is designed to meet applicable standards such as UL508 and CSA 22.2. This product is suitable for engineers looking for a durable and reliable push button solution for their projects.

Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 3PSF411 is an economy non-illuminated plastic push button designed for momentary operation with a configuration of 1NO (Normally Open) and 1NC (Normally Closed) contacts. It features a flush design and is suitable for various applications requiring reliable switching. This push button has a mechanical durability rating of 1 million operations for the push button type and 100,000 operations for the push-push type. It operates within a temperature range of -25°C to +85°C and has an IP65 degree of protection, making it suitable for environments where dust and water exposure may occur. Electrical characteristics include a rated voltage of 120V AC with a make current of 15A and a break current of 1.5A, as well as a rated voltage of 125V DC with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating for the fixed contact. The push button has a total travel of 3.8mm, with specific travel requirements for changing the NC and NO statuses. It also includes terminal capacities for wiring and is designed to meet applicable standards such as UL508 and CSA 22.2. This product is suitable for engineers looking for a durable and reliable push button solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Momentary Push Buttons - 3PSF411 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Momentary Push Buttons
3PSF411
22mm Non-Illuminated Economy Momentary Push Buttons 3PSF411
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSF411
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSF411
Momentary

Momentary

Buy Now Datasheet
Pushbutton Switches - 3PSF411 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSF411
Pushbutton Switches 3PSF411
Push Button, Economy 22mm, Mom

Push Button, Economy 22mm, Mom

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSF411 3PSF411 3PSF411
Product Name 22mm Non-Illuminated Economy Momentary Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP6LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details