Altech Corp. 30mm Illuminated Flush Momentary Push Buttons ALF8LB-024

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote Datasheet
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Illuminated Flush Momentary Push Buttons - ALF8LB-024 - Altech Corp.
Flemington, NJ, USA
30mm Illuminated Flush Momentary Push Buttons
ALF8LB-024
30mm Illuminated Flush Momentary Push Buttons ALF8LB-024
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Illuminated Metal Operators
ALF8LB-024
Push Buttons/ 30mm Illuminated Metal Operators ALF8LB-024
Flush Illuminated Momentary

Flush Illuminated Momentary

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Pushbutton Switches Pushbutton Switches
Product Number ALF8LB-024 ALF8LB-024
Product Name 30mm Illuminated Flush Momentary Push Buttons Push Buttons/ 30mm Illuminated Metal Operators
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Mushroom Push-Turn Buttons - 2AMLJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers