Altech Corp. 22mm Non-Illuminated Economy Momentary Push Buttons 3PSF420

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. 3PSF420 is an economy non-illuminated plastic push button designed for momentary operation with a flush design and two normally open (2NO) contacts. It has a mechanical durability rating of 1 million operations and is suitable for a temperature range of -25°C to +85°C (-13°F to 180°F). The push button meets applicable standards including UL508 and CSA 22.2, and has an IP65 degree of protection, making it resistant to dust and water ingress. Electrical characteristics include a rated voltage of 120V AC with a make current of 15A and a break current of 1.5A, as well as a rated voltage of 125V DC with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with silver plating for the fixed contact. The product features a total travel of 3.5mm and requires a terminal torque of 0.5Nm. This push button is suitable for various applications where reliable momentary switching is required.

Datasheet Summary
Powered by GS/AI

The Altech Corp. 3PSF420 is an economy non-illuminated plastic push button designed for momentary operation with a flush design and two normally open (2NO) contacts. It has a mechanical durability rating of 1 million operations and is suitable for a temperature range of -25°C to +85°C (-13°F to 180°F). The push button meets applicable standards including UL508 and CSA 22.2, and has an IP65 degree of protection, making it resistant to dust and water ingress. Electrical characteristics include a rated voltage of 120V AC with a make current of 15A and a break current of 1.5A, as well as a rated voltage of 125V DC with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with silver plating for the fixed contact. The product features a total travel of 3.5mm and requires a terminal torque of 0.5Nm. This push button is suitable for various applications where reliable momentary switching is required.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Momentary Push Buttons - 3PSF420 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Momentary Push Buttons
3PSF420
22mm Non-Illuminated Economy Momentary Push Buttons 3PSF420
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSF420
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSF420
Momentary

Momentary

Buy Now Datasheet
Pushbutton Switches - 3PSF420 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSF420
Pushbutton Switches 3PSF420
Push Button, Economy 22mm, Mom

Push Button, Economy 22mm, Mom

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSF420 3PSF420 3PSF420
Product Name 22mm Non-Illuminated Economy Momentary Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm LED Illuminated Metal Flush Operators - 2ALF1LB-230 - Altech Corp.
Specs
Switch Function Momentary Contact
Max AC Voltage Rating 230 volts
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP5LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details