Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL7LB-3-230D

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL7LB-3-230D is a 22 mm LED illuminated metal selector switch operator designed for use in various applications. It features a maintained action and is compatible with a voltage of 230 VAC/DC. The switch is equipped with a bulb holder, LED bulb, and mounting bracket, making it suitable for environments requiring visibility and durability. The product allows for the installation of up to four switch contacts, which are sold separately, and can be preassembled upon request. The selector switch is rated for NEMA Type 4X, indicating its suitability for use in wet or corrosive environments. Additionally, the switch is available in various colors and configurations, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The 2ASL7LB-3-230D is a 22 mm LED illuminated metal selector switch operator designed for use in various applications. It features a maintained action and is compatible with a voltage of 230 VAC/DC. The switch is equipped with a bulb holder, LED bulb, and mounting bracket, making it suitable for environments requiring visibility and durability. The product allows for the installation of up to four switch contacts, which are sold separately, and can be preassembled upon request. The selector switch is rated for NEMA Type 4X, indicating its suitability for use in wet or corrosive environments. Additionally, the switch is available in various colors and configurations, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL7LB-3-230D
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL7LB-3-230D
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL7LB-3-230D
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max DC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF7LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details