Altech Corp. 22mm Twin Touch Metal Operators 2ATL5LB F3F4-110

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings Illuminated Center Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings Illuminated Center Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22mm Twin Touch Metal Operators
2ATL5LB F3F4-110
22mm Twin Touch Metal Operators 2ATL5LB F3F4-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch witout Markings Illuminated Center Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Twin Touch witout Markings
  • Illuminated Center
  • Metal Operator
Buy Now Datasheet
22mm Illuminated  Twin Touch Not-Marked Push Buttons - 2ATL5LB F3F4-110 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Twin Touch Not-Marked Push Buttons
2ATL5LB F3F4-110
22mm Illuminated Twin Touch Not-Marked Push Buttons 2ATL5LB F3F4-110
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators
2ATL5LB F3F4-110
Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators 2ATL5LB F3F4-110
Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket

Illuminated center twin touch/ not marked with LED bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ATL5LB F3F4-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ATL5LB F3F4-110
Pushbutton Switches 2ATL5LB F3F4-110
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 110VAC - 70156770 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 110VAC
70156770
Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 110VAC 70156770
Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 110VAC

Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 110VAC

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
2ATL5LB F3F4-110
Pushbutton Switches 2ATL5LB F3F4-110
Pushbutton Switches Push Button Oper. 22 mm, Ill.

Pushbutton Switches Push Button Oper. 22 mm, Ill.

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ATL5LB F3F4-110 2ATL5LB F3F4-110 2ATL5LB F3F4-110 2ATL5LB F3F4-110 70156770 2ATL5LB F3F4-110
Product Name 22mm Twin Touch Metal Operators 22mm Illuminated Twin Touch Not-Marked Push Buttons Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators Pushbutton Switches Pushbutton Operator, Illum'd., Green/Red Sq.Flush, Amber LED, 22mm, 110VAC Pushbutton Switches
Actuator Specifications Flush Pushbutton Recessed Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch Maintained Contact Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Pilot Light; Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push-Pull Buttons - 2AMPP3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details