Altech Corp. Push Buttons/ 30mm Push Button Accessories LP07

Description
Legend Plates
Request a Quote
Description
Legend Plates
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LP07 is a 30mm push button accessory legend plate labeled 'DOWN', designed for use with metal operator housings. The legend plate measures Ø60mm and features black text on a yellow background, with text oriented for horizontal or vertical mounting. It is compatible with standard 30mm or 22mm push button mounting dimensions and serves as a replacement label for illuminated push button operators.

Datasheet Summary
Powered by GS/AI

LP07 is a 30mm push button accessory legend plate labeled 'DOWN', designed for use with metal operator housings. The legend plate measures Ø60mm and features black text on a yellow background, with text oriented for horizontal or vertical mounting. It is compatible with standard 30mm or 22mm push button mounting dimensions and serves as a replacement label for illuminated push button operators.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 30mm Push Button Accessories - LP07 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
LP07
Push Buttons/ 30mm Push Button Accessories LP07
Legend Plates

Legend Plates

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number LP07
Product Name Push Buttons/ 30mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers