Altech Corp. 22mm Non-Illuminated Booted Mount Momentary Push Buttons AB3

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Booted Mount Momentary Push Buttons - AB3 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Booted Mount Momentary Push Buttons
AB3
22mm Non-Illuminated Booted Mount Momentary Push Buttons AB3
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Pushbutton Switches - AB3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB3
Pushbutton Switches AB3
Push Button Oper. Booted,

Push Button Oper. Booted,

Buy Now
Pushbutton, Non-Illuminated, Booted Operator, Green, Momentary, 30mm, 10A, 500V - 70156637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Non-Illuminated, Booted Operator, Green, Momentary, 30mm, 10A, 500V
70156637
Pushbutton, Non-Illuminated, Booted Operator, Green, Momentary, 30mm, 10A, 500V 70156637
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons

Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB3 AB3 70156637
Product Name 22mm Non-Illuminated Booted Mount Momentary Push Buttons Pushbutton Switches Pushbutton, Non-Illuminated, Booted Operator, Green, Momentary, 30mm, 10A, 500V
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification Has CSA Certification; Is UL listed
Configuration Normally Closed (NC)
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF1LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details