Altech Corp. 22mm Twin Touch Metal Operators 2ATL5LB F3P4-IO-024

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch I/O Markings Illuminated Center Metal Operator
Request a Quote Datasheet
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch I/O Markings Illuminated Center Metal Operator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22mm Twin Touch Metal Operators
2ATL5LB F3P4-IO-024
22mm Twin Touch Metal Operators 2ATL5LB F3P4-IO-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: Twin Touch I/O Markings Illuminated Center Metal Operator

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • Twin Touch I/O Markings
  • Illuminated Center
  • Metal Operator
Buy Now Datasheet
22mm Illuminated  Twin Touch Marked Push Buttons - 2ATL5LB F3P4-IO-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Twin Touch Marked Push Buttons
2ATL5LB F3P4-IO-024
22mm Illuminated Twin Touch Marked Push Buttons 2ATL5LB F3P4-IO-024
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized Includes Mounting Bracket

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
  • Includes Mounting Bracket
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators
2ATL5LB F3P4-IO-024
Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators 2ATL5LB F3P4-IO-024
Twin touch I-O marked with LED bulb, bulb holder and mounting bracket

Twin touch I-O marked with LED bulb, bulb holder and mounting bracket

Buy Now Datasheet
Pushbutton Switches - 2ATL5LB F3P4-IO-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2ATL5LB F3P4-IO-024
Pushbutton Switches 2ATL5LB F3P4-IO-024
Push Button Oper. 22 mm, Ill.

Push Button Oper. 22 mm, Ill.

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
2ATL5LB F3P4-IO-024
Pushbutton Switches 2ATL5LB F3P4-IO-024
Pushbutton Switches 22mm Twin Touch ILL GRN/RED w/Amber

Pushbutton Switches 22mm Twin Touch ILL GRN/RED w/Amber

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp. Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2ATL5LB F3P4-IO-024 2ATL5LB F3P4-IO-024 2ATL5LB F3P4-IO-024 2ATL5LB F3P4-IO-024 2ATL5LB F3P4-IO-024
Product Name 22mm Twin Touch Metal Operators 22mm Illuminated Twin Touch Marked Push Buttons Push Buttons/ 22mm Twin Touch Metal LED Illuminated Operators Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton Recessed Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch Maintained Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O); Pilot Light; Wiping Contacts Has CE Certification; Has CSA Certification; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details