22mm LED illuminated metal selector switch operator with clear maintained function, spring return from left, and 230VDC voltage rating. The operator includes a bulb holder, LED bulb, and mounting bracket, and is certified for NEMA Type 4X and 12 environments. It supports up to four switch contacts, sold separately, with options for silver or gold-plated contacts. The device is designed for panel mounting and is part of a series with multiple color and position variants.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL7LB-6-230D |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max DC Voltage Rating | 230 volts |