Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
ALTECH CORP.
AFL7LB-230 -- PUSH BUTTONS/ 30MM ILLUMINATED METAL OPERATORS
Altech Corp.
Push Buttons/ 30mm Illuminated Metal Operators
AFL7LB-230
Description
Flush Illuminated Momentary
Request a Quote
Email Supplier
Datasheet
Description
Flush Illuminated Momentary
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Illuminated Metal Operators
AFL7LB-230
Push Buttons/ 30mm Illuminated Metal Operators
AFL7LB-230
Flush Illuminated Momentary
Flush Illuminated Momentary
Buy Now
Datasheet
Technical Specifications
Altech Corp.
Product Category
Pushbutton Switches
Product Number
AFL7LB-230
Product Name
Push Buttons/ 30mm Illuminated Metal Operators
Actuator Specifications
Flush Pushbutton
Unlock Full Specs
to access all available technical data
Related Documents
Other
Product Crossings
Similar Products
Altech Corp.
22mm Illuminated Flush Mounted Momentary Push Buttons
2ALF6LB-012
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Features
Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2
suppliers
Altech Corp.
22mm Recessed Momentary Push Buttons
2AF1RH
Specs
Actuator Specifications
Recessed Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
Altech Corp.
Pushbutton Switches
2ALP3-110
View Details
2
suppliers
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL4LB-6-012
Specs
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details