The 22mm twin touch metal operator is designed for control circuit applications with integrated I/O markings. It features a metal operator with self-wiping, slow-break contacts, supporting normally open or normally closed configurations. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and NEMA Type 4X, 12 standards with IP65 environmental protection. Rated insulation voltage is 500 V, with a thermal current of 10 A. Contact make/break capacity complies with AC-15 (4 A, 415 V AC) and DC-13 (0.5 A, 110 V DC). Mechanical life exceeds 1 million operations. Terminal capacity supports 0.5 mm² to 2.5 mm² wires. Operating temperature ranges from -25°C to +70°C.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Twin touch I-O marked with mounting bracket
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2ATF3-P4-IO | 2ATF3-P4-IO |
| Product Name | 22mm Twin Touch Metal Operators | Push Buttons/ Twin Touch Metal Non-Illuminated Operators |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push); Twin Touch | |
| Configuration | Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature) | |
| Terminal Type | Screw Terminals | |
| Features | Has CE Certification; Has CSA Certification; Imprinted Markings (e.g. ON/OFF, I/O); Wiping Contacts |