22mm LED illuminated metal selector switch operator with yellow spring return, rated for 24 VAC/DC, certified for NEMA Type 4X and 12 environments, with push button assembly and mounting bracket, designed for panel mount applications with up to four stacked contact blocks sold separately.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL8LB-2-024 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 24 volts |