Altech Corp. 30mm Non-Illuminated Flush Momentary Push Buttons AF8

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6mm (.039 - .236 in.) thickness.
Request a Quote Datasheet
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6mm (.039 - .236 in.) thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Non-Illuminated Flush Momentary Push Buttons - AF8 - Altech Corp.
Flemington, NJ, USA
30mm Non-Illuminated Flush Momentary Push Buttons
AF8
30mm Non-Illuminated Flush Momentary Push Buttons AF8
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Push Buttons/ 30mm Metal Push Buttons - AF8 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Metal Push Buttons
AF8
Push Buttons/ 30mm Metal Push Buttons AF8
Flush Non-Illuminated Momentary

Flush Non-Illuminated Momentary

Buy Now Datasheet
Pushbutton Switches - AF8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AF8
Pushbutton Switches AF8
Push Button Operator, 30 mm,

Push Button Operator, 30 mm,

Buy Now
Pushbutton, Non-Illuminated, Flush Operator, Yellow, Momentary, 30mm, 10A, 500V - 70156635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, Non-Illuminated, Flush Operator, Yellow, Momentary, 30mm, 10A, 500V
70156635
Pushbutton, Non-Illuminated, Flush Operator, Yellow, Momentary, 30mm, 10A, 500V 70156635
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons

Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons

Supplier's Site
Pushbutton - 26248867 - Radwell International
Willingboro, NJ, United States
Pushbutton
26248867
Pushbutton 26248867
PUSH BUTTON OPERATOR, 30 MM, NON ILL., FLUSH, YELLOW. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON OPERATOR, 30 MM, NON ILL., FLUSH, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AF8 AF8 AF8 70156635 26248867
Product Name 30mm Non-Illuminated Flush Momentary Push Buttons Push Buttons/ 30mm Metal Push Buttons Pushbutton Switches Pushbutton, Non-Illuminated, Flush Operator, Yellow, Momentary, 30mm, 10A, 500V Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification Has CSA Certification; Is UL listed
Pushbutton Material Metallic Metallic
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Specs
Switch Function Momentary Contact
Max DC Voltage Rating 110 volts
View Details
22mm Mushroom Push Buttons - 2AM8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers