Altech Corp. 30mm Illuminated Projecting Momentary Push Buttons AP2

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 30mm projecting momentary push button in black is a corrosion-resistant, NEMA Type 4X and IP65-rated device designed for panel mounting in 1 to 6 mm thick walls. It features a double-break, self-wiping contact system with bimetal (Cu/Ag) contacts, rated for 600 V AC at 1.2 A and 600 V DC at 0.1 A, with a mechanical life of 1 million cycles. Terminal wiring supports 2x1.5 mm² or 1x2.5 mm², secured with 0.8 Nm torque. The operator has an operating travel of 8.7 mm, with 4.3 mm for NO state change. Dielectric strength is 2500 V AC for one minute.

Datasheet Summary
Powered by GS/AI

The Altech 30mm projecting momentary push button in black is a corrosion-resistant, NEMA Type 4X and IP65-rated device designed for panel mounting in 1 to 6 mm thick walls. It features a double-break, self-wiping contact system with bimetal (Cu/Ag) contacts, rated for 600 V AC at 1.2 A and 600 V DC at 0.1 A, with a mechanical life of 1 million cycles. Terminal wiring supports 2x1.5 mm² or 1x2.5 mm², secured with 0.8 Nm torque. The operator has an operating travel of 8.7 mm, with 4.3 mm for NO state change. Dielectric strength is 2500 V AC for one minute.

Suppliers

Company
Product
Description
Supplier Links
30mm Illuminated Projecting Momentary Push Buttons - AP2 - Altech Corp.
Flemington, NJ, USA
30mm Illuminated Projecting Momentary Push Buttons
AP2
30mm Illuminated Projecting Momentary Push Buttons AP2
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Push Buttons/ 30mm Metal Push Buttons - AP2 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Metal Push Buttons
AP2
Push Buttons/ 30mm Metal Push Buttons AP2
Projecting Momentary

Projecting Momentary

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Pushbutton Switches Pushbutton Switches
Product Number AP2 AP2
Product Name 30mm Illuminated Projecting Momentary Push Buttons Push Buttons/ 30mm Metal Push Buttons
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details