Altech Corp. Push Buttons/ 30mm Push Button Accessories BT4

Description
Rubber Boots for Booted Actuators
Request a Quote
Description
Rubber Boots for Booted Actuators
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rubber boot for 1.2mm actuator, color red, with part number BT4.

Datasheet Summary
Powered by GS/AI

Rubber boot for 1.2mm actuator, color red, with part number BT4.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 30mm Push Button Accessories - BT4 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
BT4
Push Buttons/ 30mm Push Button Accessories BT4
Rubber Boots for Booted Actuators

Rubber Boots for Booted Actuators

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number BT4
Product Name Push Buttons/ 30mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AMJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push-Turn Buttons - 2AMLJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers