The Altech ALF4-230 is a 30mm illuminated flush momentary push button with a red filament bulb rated for 230V AC operation. It is certified for NEMA Type 4X and IEC 529 IP65 environments, with a temperature range of -25°C to +70°C. The device features a double-break, self-wiping contact with a rated insulation voltage of 500 V AC, terminal capacity for 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG) wiring, and a mechanical life of 1 million cycles. The contact block mounts to the operator with 0.5 Nm torque and wiring terminals with 0.8 Nm torque.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Flush Illuminated Momentary
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | ALF4-230 | ALF4-230 |
| Product Name | 30mm Illuminated Flush Momentary Push Buttons | Push Buttons/ 30mm Illuminated Metal Operators |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch |