Altech Corp. Push Buttons/ 22mm Push Button Accessories BA9S12

Description
Replacement Bulbs/ Filament Bulbs
Request a Quote
Description
Replacement Bulbs/ Filament Bulbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BA9S12 is a replacement filament bulb designed for use in various 12V AC/DC applications. It has a maximum power consumption of 2 watts and operates at a current of up to 166mA. This bulb is suitable for applications requiring a clear light output and can be directly replaced without modifications to existing fixtures. The BA9S12 conforms to standards such as UL508, CSA 22.2, and IEC 60947-5-1, ensuring reliability and safety in its use.

Datasheet Summary
Powered by GS/AI

The BA9S12 is a replacement filament bulb designed for use in various 12V AC/DC applications. It has a maximum power consumption of 2 watts and operates at a current of up to 166mA. This bulb is suitable for applications requiring a clear light output and can be directly replaced without modifications to existing fixtures. The BA9S12 conforms to standards such as UL508, CSA 22.2, and IEC 60947-5-1, ensuring reliability and safety in its use.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
BA9S12
Push Buttons/ 22mm Push Button Accessories BA9S12
Replacement Bulbs/ Filament Bulbs

Replacement Bulbs/ Filament Bulbs

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number BA9S12
Product Name Push Buttons/ 22mm Push Button Accessories
Max AC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Projected Momentary Push Buttons - 2AP8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details