22mm LED illuminated metal selector switch operator with yellow spring return from left, designed for 12 VAC/DC operation, certified for NEMA Type 4X and 12 environments. Features a bulb holder, LED bulb, and mounting bracket. Compatible with up to four switch contact blocks sold separately, supporting stacking for multiple circuits. Panel mount with mounting screws.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL8LB-6-012 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 12 volts |