Altech Corp. Push Buttons/ 22mm Push Button Accessories 2LP70

Description
Legend Plates
Request a Quote
Description
Legend Plates
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2LP70 is a legend plate for 22 mm push button accessories, featuring the text "SHEAR" engraved on a metal plate measuring 60 mm in diameter. It is designed for use with emergency stop and control push buttons, and is not compatible with thermoplastic enclosures. The plate is engraved on both sides with text oriented horizontally on one side and vertically on the other.

Datasheet Summary
Powered by GS/AI

2LP70 is a legend plate for 22 mm push button accessories, featuring the text "SHEAR" engraved on a metal plate measuring 60 mm in diameter. It is designed for use with emergency stop and control push buttons, and is not compatible with thermoplastic enclosures. The plate is engraved on both sides with text oriented horizontally on one side and vertically on the other.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 22mm Push Button Accessories - 2LP70 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
2LP70
Push Buttons/ 22mm Push Button Accessories 2LP70
Legend Plates

Legend Plates

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2LP70
Product Name Push Buttons/ 22mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
22mm Mushroom Push-Turn Buttons - 2AML2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details