Altech Corp. 30mm Illuminated Projecting Momentary Push Buttons AP6

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 30mm projecting momentary push button is a cast aluminum control device certified for NEMA Type 4X and IEC 529 IP65 environments, with corrosion-resistant components and an internal seal for watertight integrity. It operates in temperatures from -25°C to +70°C, has a mechanical life of 1 million cycles, and accepts wiring of 2x1.5 mm² (2x16 AWG) or 1x2.5 mm² (14 AWG). The contact block features double-break, self-wiping bimetal (Cu/Ag) contacts with a rated insulation voltage of 500 V AC and a dielectric strength of 2500 V AC for one minute. Terminal screws require 0.8 Nm torque, and contact block mounting screws require 0.5 Nm. The device mounts in panel thicknesses of 1 to 6 mm and is available in blue color for momentary operation.

Datasheet Summary
Powered by GS/AI

The Altech 30mm projecting momentary push button is a cast aluminum control device certified for NEMA Type 4X and IEC 529 IP65 environments, with corrosion-resistant components and an internal seal for watertight integrity. It operates in temperatures from -25°C to +70°C, has a mechanical life of 1 million cycles, and accepts wiring of 2x1.5 mm² (2x16 AWG) or 1x2.5 mm² (14 AWG). The contact block features double-break, self-wiping bimetal (Cu/Ag) contacts with a rated insulation voltage of 500 V AC and a dielectric strength of 2500 V AC for one minute. Terminal screws require 0.8 Nm torque, and contact block mounting screws require 0.5 Nm. The device mounts in panel thicknesses of 1 to 6 mm and is available in blue color for momentary operation.

Suppliers

Company
Product
Description
Supplier Links
30mm Illuminated Projecting Momentary Push Buttons - AP6 - Altech Corp.
Flemington, NJ, USA
30mm Illuminated Projecting Momentary Push Buttons
AP6
30mm Illuminated Projecting Momentary Push Buttons AP6
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Push Buttons/ 30mm Metal Push Buttons - AP6 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Metal Push Buttons
AP6
Push Buttons/ 30mm Metal Push Buttons AP6
Projecting Momentary

Projecting Momentary

Buy Now Datasheet
Pushbutton Switches - AP6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AP6
Pushbutton Switches AP6
Push Button Operator, 30 mm,

Push Button Operator, 30 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AP6 AP6 AP6
Product Name 30mm Illuminated Projecting Momentary Push Buttons Push Buttons/ 30mm Metal Push Buttons Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details