Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL7LB-5-048

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with clear maintained position and 48 VAC/DC voltage rating, designed for NEMA Type 4X and 12 environments. The part includes a bulb holder, LED bulb, and mounting bracket, and supports up to four switch contacts sold separately. It features a 3-position design with spring return from right, and is panel mountable with screws.

Datasheet Summary
Powered by GS/AI

22mm LED illuminated metal selector switch operator with clear maintained position and 48 VAC/DC voltage rating, designed for NEMA Type 4X and 12 environments. The part includes a bulb holder, LED bulb, and mounting bracket, and supports up to four switch contacts sold separately. It features a 3-position design with spring return from right, and is panel mountable with screws.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL7LB-5-048
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL7LB-5-048
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL7LB-5-048
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers