Altech Corp. 22mm Non-Illuminated Economy Maintained Push Buttons 3PSFPP410

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PSFPP410 is a maintained, non-illuminated plastic push button from Altech Corp. It features a flush design with a single normally open (NO) contact configuration. The push-push mechanism allows for easy operation, requiring a total travel of 3.8 mm to change the contact status. This push button is rated for a mechanical durability of 100,000 operations and is suitable for a temperature range of -25°C to +85°C. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The product complies with UL508 and CSA 22.2 standards and has an IP65 degree of protection, making it suitable for various applications. The terminal capacity allows for wiring configurations of up to 2 x 1.5 mm².

Datasheet Summary
Powered by GS/AI

The 3PSFPP410 is a maintained, non-illuminated plastic push button from Altech Corp. It features a flush design with a single normally open (NO) contact configuration. The push-push mechanism allows for easy operation, requiring a total travel of 3.8 mm to change the contact status. This push button is rated for a mechanical durability of 100,000 operations and is suitable for a temperature range of -25°C to +85°C. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The product complies with UL508 and CSA 22.2 standards and has an IP65 degree of protection, making it suitable for various applications. The terminal capacity allows for wiring configurations of up to 2 x 1.5 mm².

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Maintained Push Buttons - 3PSFPP410 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Maintained Push Buttons
3PSFPP410
22mm Non-Illuminated Economy Maintained Push Buttons 3PSFPP410
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSFPP410
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSFPP410
Maintained

Maintained

Buy Now Datasheet
Pushbutton Switches - 3PSFPP410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSFPP410
Pushbutton Switches 3PSFPP410
Push Button,Economy 22mm,Main.

Push Button,Economy 22mm,Main.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSFPP410 3PSFPP410 3PSFPP410
Product Name 22mm Non-Illuminated Economy Maintained Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF5LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details