Altech Corp. Push Buttons/ 30mm Push Button Accessories LP01

Description
Legend Plates
Request a Quote
Description
Legend Plates
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LP01 is a start legend plate designed for 30mm push button accessories, featuring a metal plate with black text on a yellow background for clear visual identification. It is compatible with Ø60mm mounting dimensions and intended for use with illuminated push button operators. The plate is one of multiple interchangeable legends in the series, each sharing the same physical form factor and mounting style. Replacement bulbs for the operator include LED and filament types rated for various voltages, with LEDs offering low power consumption and over 100,000 hours of operating life. The plate does not incorporate electrical components and requires a compatible illuminated push button base for full functionality.

Datasheet Summary
Powered by GS/AI

LP01 is a start legend plate designed for 30mm push button accessories, featuring a metal plate with black text on a yellow background for clear visual identification. It is compatible with Ø60mm mounting dimensions and intended for use with illuminated push button operators. The plate is one of multiple interchangeable legends in the series, each sharing the same physical form factor and mounting style. Replacement bulbs for the operator include LED and filament types rated for various voltages, with LEDs offering low power consumption and over 100,000 hours of operating life. The plate does not incorporate electrical components and requires a compatible illuminated push button base for full functionality.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 30mm Push Button Accessories - LP01 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
LP01
Push Buttons/ 30mm Push Button Accessories LP01
Legend Plates

Legend Plates

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number LP01
Product Name Push Buttons/ 30mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Push-Turn Buttons - 2AML8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Booted Momentary Push Buttons - 2AB8 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers