The Altech ALF8-110 is a 30mm illuminated flush momentary push button with a yellow LED pilot light rated for 110V AC operation. It features a NEMA Type 4X and IP65 environmental rating, with a temperature range of -25°C to +70°C and a mechanical life of 1 million cycles. The device uses an LED bulb and complies with UL508 standards for contact ratings. Wiring terminals accept 2x1.5 sq.mm (2x16 AWG) or 1x2.5 sq.mm (14 AWG) conductors, with terminal screws torqued to 0.8 Nm.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Flush Illuminated Momentary
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | ALF8-110 | ALF8-110 |
| Product Name | 30mm Illuminated Flush Momentary Push Buttons | Push Buttons/ 30mm Illuminated Metal Operators |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch |