22mm LED illuminated metal selector switch operator with clear maintained position, spring return from left and right, and 230VDC operation. The device is certified for NEMA Type 4X and 12 environments. It includes a bulb holder, LED bulb, and mounting bracket. Switch contacts are sold separately and can be stacked for up to six circuits, with options for silver or gold-plated contacts.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL7LB-4-230D |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max DC Voltage Rating | 230 volts |