The Altech ALF5LB-024 is a 30mm flush momentary push button with an LED illuminated amber actuator, rated for 24V AC/DC operation. It is certified for NEMA Type 4X and IEC IP65 environments, with a temperature range of -25°C to +70°C. The device features a double-break, self-wiping contact element with a rated insulation voltage of 500 V AC, and terminal capacity for 2×1.5 mm² or 1×2.5 mm² wire. Mechanical life is rated at one million cycles. Torque for terminal screws is 0.8 Nm, and contact block screws are torqued to 0.5 Nm.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Flush Illuminated Momentary
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ALF5LB-024 | ALF5LB-024 | ALF5LB-024 | 70156665 |
| Product Name | 30mm Illuminated Flush Momentary Push Buttons | Push Buttons/ 30mm Illuminated Metal Operators | Pushbutton Switches | Pushbutton, LED Illuminated, Flush Operator, Amber, Momentary, 30mm, 24VAC/VDC |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Features | Has CE Certification; Has CSA Certification; Illuminated Switch | Has CSA Certification; Is UL listed; Illuminated Switch | ||
| Max AC Voltage Rating | 24 volts | 24 volts | 24 volts | |
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts |