Altech Corp. 22mm Non-Illuminated Economy Momentary Push Buttons 3PSF802

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PSF802 is a 22mm economy non-illuminated plastic push button with a flush operator and 2NC contact configuration. It is designed for control circuits and requires only a screwdriver for installation. The product is UL recognized.

Datasheet Summary
Powered by GS/AI

The 3PSF802 is a 22mm economy non-illuminated plastic push button with a flush operator and 2NC contact configuration. It is designed for control circuits and requires only a screwdriver for installation. The product is UL recognized.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Momentary Push Buttons - 3PSF802 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Momentary Push Buttons
3PSF802
22mm Non-Illuminated Economy Momentary Push Buttons 3PSF802
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSF802
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSF802
Momentary

Momentary

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1217562-3PSF802
Switches - Pushbutton Switches 1217562-3PSF802
Win Source Part Number: 1217562-3PSF802 Category: Switches>Pushbutton Switches Type: Standard Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - AC: 120 V Voltage Rating - DC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular - 22.50mm Dia Circuit: DPST-NC Switch Function: On-Mom Actuator Type: Round, Button, Flush Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Yellow Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC), 220mA (DC) HTSUS: 8536.50.9035 Mfr: Altech Corporation

Win Source Part Number: 1217562-3PSF802
Category: Switches>Pushbutton Switches
Type: Standard
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - AC: 120 V
Voltage Rating - DC: 125 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 22.50mm Dia
Circuit: DPST-NC
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Yellow
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC), 220mA (DC)
HTSUS: 8536.50.9035
Mfr: Altech Corporation

Buy Now
Pushbutton Switches - 3PSF802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSF802
Pushbutton Switches 3PSF802
Push Button, Economy 22mm, Mom

Push Button, Economy 22mm, Mom

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Win Source Electronics Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSF802 3PSF802 1217562-3PSF802 3PSF802
Product Name 22mm Non-Illuminated Economy Momentary Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Mushroom Key-Release Buttons - 2AMLKB3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers