22mm LED illuminated metal selector switch operator with yellow spring return from the right, rated for 48 VAC/DC, certified for NEMA Type 4X and 12 environments. Includes bulb holder, LED bulb, and mounting bracket. Compatible with up to four stacked contact blocks, sold separately. Panel mount with mounting screws.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL8LB-5-048 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 48 volts |