Altech Corp. Push Buttons/ 30mm Illuminated Metal Operators ALF4LB-048

Description
Flush Illuminated Momentary
Request a Quote Datasheet
Description
Flush Illuminated Momentary
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Illuminated Metal Operators
ALF4LB-048
Push Buttons/ 30mm Illuminated Metal Operators ALF4LB-048
Flush Illuminated Momentary

Flush Illuminated Momentary

Buy Now Datasheet
Pushbutton Switches - ALF4LB-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ALF4LB-048
Pushbutton Switches ALF4LB-048
Push Button Oper. 30 mm,Ill.,

Push Button Oper. 30 mm,Ill.,

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number ALF4LB-048 ALF4LB-048
Product Name Push Buttons/ 30mm Illuminated Metal Operators Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers