Altech Corp. 22mm Non-Illuminated Economy Maintained Push Buttons 3PSFPP411

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 3PSFPP411 is a maintained, non-illuminated plastic push button featuring a flush design with one normally open (NO) and one normally closed (NC) contact. It is rated for a mechanical durability of 100,000 operations and is suitable for a temperature range of -25°C to +85°C (-13°F to 180°F). The button has an IP65 degree of protection, making it resistant to dust and water ingress. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating for the fixed contact. The product also features a dielectric test rating of 2.5KV and a rated insulation resistance of 500M ohm. The operating force required to change the NC status is 4.22mm, while the total travel is 3.8mm. Terminal capacity allows for wiring configurations of 2 x 1.5mm², with a maximum of 2.5mm². This push button is suitable for applications requiring reliable and durable switching solutions.

Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 3PSFPP411 is a maintained, non-illuminated plastic push button featuring a flush design with one normally open (NO) and one normally closed (NC) contact. It is rated for a mechanical durability of 100,000 operations and is suitable for a temperature range of -25°C to +85°C (-13°F to 180°F). The button has an IP65 degree of protection, making it resistant to dust and water ingress. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating for the fixed contact. The product also features a dielectric test rating of 2.5KV and a rated insulation resistance of 500M ohm. The operating force required to change the NC status is 4.22mm, while the total travel is 3.8mm. Terminal capacity allows for wiring configurations of 2 x 1.5mm², with a maximum of 2.5mm². This push button is suitable for applications requiring reliable and durable switching solutions.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Maintained Push Buttons - 3PSFPP411 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Maintained Push Buttons
3PSFPP411
22mm Non-Illuminated Economy Maintained Push Buttons 3PSFPP411
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSFPP411
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSFPP411
Maintained

Maintained

Buy Now Datasheet
Pushbutton Switches - 3PSFPP411 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSFPP411
Pushbutton Switches 3PSFPP411
Push Button,Economy 22mm,Main.

Push Button,Economy 22mm,Main.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSFPP411 3PSFPP411 3PSFPP411
Product Name 22mm Non-Illuminated Economy Maintained Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-6 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details