22mm LED illuminated metal selector switch operator with yellow spring return from right, rated for 230VDC, certified for NEMA Type 4X and 12 environments, designed for panel mounting with a bulb holder, LED bulb, and mounting bracket.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL8LB-5-230D |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max DC Voltage Rating | 230 volts |