Altech Corp. 30mm Illuminated Flush Momentary Push Buttons ALF7LB-048

Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote Datasheet
Description
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Illuminated Flush Momentary Push Buttons - ALF7LB-048 - Altech Corp.
Flemington, NJ, USA
30mm Illuminated Flush Momentary Push Buttons
ALF7LB-048
30mm Illuminated Flush Momentary Push Buttons ALF7LB-048
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials. Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery. Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable. Cast aluminum control stations are available to your specifications. These ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.

Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.

Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.

Cast aluminum control stations are available to your specifications.

These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.

Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 30mm Illuminated Metal Operators
ALF7LB-048
Push Buttons/ 30mm Illuminated Metal Operators ALF7LB-048
Flush Illuminated Momentary

Flush Illuminated Momentary

Buy Now Datasheet
Pushbutton Switches - ALF7LB-048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ALF7LB-048
Pushbutton Switches ALF7LB-048
Push Button Oper. 30 mm,Ill.,

Push Button Oper. 30 mm,Ill.,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ALF7LB-048 ALF7LB-048 ALF7LB-048
Product Name 30mm Illuminated Flush Momentary Push Buttons Push Buttons/ 30mm Illuminated Metal Operators Pushbutton Switches
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF8LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Flush Push Buttons - 2ALF7LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers