22mm LED illuminated metal selector switch operator with yellow maintained function, rated for 12 VAC/DC, certified for NEMA Type 4X and 12 environments. The part includes a bulb holder, LED bulb, and mounting bracket, and supports up to four stacked switch contacts sold separately. It is designed for panel mounting with standard dimensions and is part of a series where contact blocks and bulb types are interchangeable.
Selector with bulb holder, LED bulb and mounting bracket
| Altech Corp. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2ASL8LB-3-012 |
| Product Name | Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators |
| Max AC Voltage Rating | 12 volts |