Altech Corp. 22mm Non-Illuminated Economy Maintained Push Buttons 3PSFPP610

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3PSFPP610 is a maintained, non-illuminated plastic push button from Altech Corp. It features a flush design with a single normally open (NO) contact configuration. The push button is rated for a mechanical durability of 100,000 operations and operates within a temperature range of -25°C to +85°C. It has an IP65 degree of protection, making it suitable for environments where dust and water exposure may occur. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with silver plating for the fixed contact. The product also includes a dielectric test rating of 2.5KV and a rated insulation resistance of 500M ohm. The 3PSFPP610 is designed for applications requiring reliable push-button operation in various industrial settings.

Datasheet Summary
Powered by GS/AI

The 3PSFPP610 is a maintained, non-illuminated plastic push button from Altech Corp. It features a flush design with a single normally open (NO) contact configuration. The push button is rated for a mechanical durability of 100,000 operations and operates within a temperature range of -25°C to +85°C. It has an IP65 degree of protection, making it suitable for environments where dust and water exposure may occur. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The contact materials consist of phosphor bronze for the moving contact and brass with silver plating for the fixed contact. The product also includes a dielectric test rating of 2.5KV and a rated insulation resistance of 500M ohm. The 3PSFPP610 is designed for applications requiring reliable push-button operation in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Maintained Push Buttons - 3PSFPP610 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Maintained Push Buttons
3PSFPP610
22mm Non-Illuminated Economy Maintained Push Buttons 3PSFPP610
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSFPP610
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSFPP610
Maintained

Maintained

Buy Now Datasheet
Pushbutton Switches - 3PSFPP610 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSFPP610
Pushbutton Switches 3PSFPP610
Push Button,Economy 22mm,Main.

Push Button,Economy 22mm,Main.

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSFPP610 3PSFPP610 3PSFPP610
Product Name 22mm Non-Illuminated Economy Maintained Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details