Altech Corp. Push Buttons/ 30mm Illuminated Metal Operators ALF8LB-048

Description
Flush Illuminated Momentary
Request a Quote
Description
Flush Illuminated Momentary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALF8LB-048 is a 30mm illuminated metal operator with a flush, momentary actuator and an LED bulb rated for 48V AC/DC, offering a yellow illumination. It supports installation of up to four contact blocks, enabling configurations of up to 4 normally open and 4 normally closed contacts. The device is certified for NEMA Type 4X environments and is designed for use in industrial control applications requiring durable, weather-resistant operation.

Datasheet Summary
Powered by GS/AI

ALF8LB-048 is a 30mm illuminated metal operator with a flush, momentary actuator and an LED bulb rated for 48V AC/DC, offering a yellow illumination. It supports installation of up to four contact blocks, enabling configurations of up to 4 normally open and 4 normally closed contacts. The device is certified for NEMA Type 4X environments and is designed for use in industrial control applications requiring durable, weather-resistant operation.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 30mm Illuminated Metal Operators
ALF8LB-048
Push Buttons/ 30mm Illuminated Metal Operators ALF8LB-048
Flush Illuminated Momentary

Flush Illuminated Momentary

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number ALF8LB-048
Product Name Push Buttons/ 30mm Illuminated Metal Operators
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details