Altech Corp. Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL7LB-1-048

Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Description
Selector with bulb holder, LED bulb and mounting bracket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2ASL7LB-1-048 is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a clear lens and is designed for maintained operation. This product is suitable for use in environments classified as NEMA Type 4X, indicating its resistance to water and dust. The switch can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific application needs. The operator includes a bulb holder and an LED bulb, ensuring visibility in various lighting conditions. Additionally, replacement bulbs are available. The product is part of a series that offers multiple color options and configurations, providing flexibility for different operational requirements.

Datasheet Summary
Powered by GS/AI

The 2ASL7LB-1-048 is a 22 mm LED illuminated metal selector switch operator from Altech Corp. It features a clear lens and is designed for maintained operation. This product is suitable for use in environments classified as NEMA Type 4X, indicating its resistance to water and dust. The switch can accommodate up to four switch contacts, which are sold separately, allowing for customization based on specific application needs. The operator includes a bulb holder and an LED bulb, ensuring visibility in various lighting conditions. Additionally, replacement bulbs are available. The product is part of a series that offers multiple color options and configurations, providing flexibility for different operational requirements.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL7LB-1-048
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators 2ASL7LB-1-048
Selector with bulb holder, LED bulb and mounting bracket

Selector with bulb holder, LED bulb and mounting bracket

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2ASL7LB-1-048
Product Name Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Mushroom Push Buttons - 2AMJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers