The Altech AB8 is a 22mm non-illuminated booted momentary push button operator with a mounting bracket, certified for NEMA Type 4X environments. It is designed for use in control circuits and features a corrosion-resistant aluminum construction, removable contact blocks, and a screwdriver-only installation. The operator is compatible with standard contact blocks for normally open or normally closed configurations, and is available in yellow finish.
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB8 | AB8 | AB8 | 70156640 |
| Product Name | 22mm Non-Illuminated Booted Mount Momentary Push Buttons | Push Buttons/ 30mm Metal Push Buttons | Pushbutton Switches | Pushbutton, Non-Illuminated, Booted Operator, Yellow, Momentary, 30mm, 10A, 500V |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Features | Has CE Certification; Has CSA Certification | Has CSA Certification; Is UL listed | ||
| Configuration | Normally Closed (NC) | |||
| Max Current Rating | 10 amps |