Altech Corp. 22mm Non-Illuminated Economy Momentary Push Buttons 3PSF602

Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Description
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 3PSF602 is an economy non-illuminated plastic push button featuring a flush design with two normally closed (2NC) contacts. It is rated for a mechanical durability of 1 million operations and operates within a temperature range of -25°C to +85°C (-13°F to 180°F). The push button has an IP65 degree of protection, making it suitable for environments where dust and water exposure are concerns. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The terminal capacity allows for wiring configurations of 2 x 1.5mm² or 1 x 0.5mm² (minimum) to 1 x 2.5mm² (maximum). The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating of 2 microns for the fixed contact. The operating force required for the 3PSF series is 4.22mm for changing NC status and 5.60mm for changing NO status, with a total travel of 3.8mm. The product is compliant with applicable standards including UL508 and CSA 22.2, and features a dielectric test rating of 2.5KV and a rated insulation resistance of 500M ohm.

Datasheet Summary
Powered by GS/AI

The Altech Corp. part number 3PSF602 is an economy non-illuminated plastic push button featuring a flush design with two normally closed (2NC) contacts. It is rated for a mechanical durability of 1 million operations and operates within a temperature range of -25°C to +85°C (-13°F to 180°F). The push button has an IP65 degree of protection, making it suitable for environments where dust and water exposure are concerns. Electrical characteristics include a maximum AC rating of 120V with a make current of 15A and a break current of 1.5A, as well as a DC rating of 125V with a make or break current of 0.22A. The terminal capacity allows for wiring configurations of 2 x 1.5mm² or 1 x 0.5mm² (minimum) to 1 x 2.5mm² (maximum). The contact materials consist of phosphor bronze for the moving contact and brass with a silver plating of 2 microns for the fixed contact. The operating force required for the 3PSF series is 4.22mm for changing NC status and 5.60mm for changing NO status, with a total travel of 3.8mm. The product is compliant with applicable standards including UL508 and CSA 22.2, and features a dielectric test rating of 2.5KV and a rated insulation resistance of 500M ohm.

Suppliers

Company
Product
Description
Supplier Links
22mm Non-Illuminated Economy Momentary Push Buttons - 3PSF602 - Altech Corp.
Flemington, NJ, USA
22mm Non-Illuminated Economy Momentary Push Buttons
3PSF602
22mm Non-Illuminated Economy Momentary Push Buttons 3PSF602
Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm UL Recognized

Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons
3PSF602
Push Buttons/ Economy Non-Illuminated Plastic Push Buttons 3PSF602
Momentary

Momentary

Buy Now Datasheet
Pushbutton Switches - 3PSF602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
3PSF602
Pushbutton Switches 3PSF602
Push Button, Economy 22mm, Mom

Push Button, Economy 22mm, Mom

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. Powell Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3PSF602 3PSF602 3PSF602
Product Name 22mm Non-Illuminated Economy Momentary Push Buttons Push Buttons/ Economy Non-Illuminated Plastic Push Buttons Pushbutton Switches
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Momentary Push Buttons - 2ALMPP8LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM4LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers