Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
ALTECH CORP.
ARW1.2 -- PUSH BUTTONS/ 30MM PUSH BUTTON ACCESSORIES
Altech Corp.
Push Buttons/ 30mm Push Button Accessories
ARW1.2
Description
1.2mm Actuator Rubber Washer
Altech Corp.
Done
Request a Quote
Email Supplier
Datasheet
Description
1.2mm Actuator Rubber Washer
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
ARW1.2
Push Buttons/ 30mm Push Button Accessories
ARW1.2
1.2mm Actuator Rubber Washer
1.2mm Actuator Rubber Washer
Buy Now
Datasheet
Technical Specifications
Altech Corp.
Product Category
Pushbutton Switches
Product Number
ARW1.2
Product Name
Push Buttons/ 30mm Push Button Accessories
Unlock Full Specs
to access all available technical data
Related Documents
Other
Product Crossings
Similar Products
Altech Corp.
22mm Illuminated Push-Pull Buttons
2ALMPP5LB-230
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Pull
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
Altech Corp.
22mm Mushroom Push-Turn Buttons
2AML2
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Turn
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
Altech Corp.
22mm Illuminated Push-Pull Buttons
2ALMPP6LB-110
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Pull
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL3LB-6-024
Specs
Max AC Voltage Rating
24 volts
Max DC Voltage Rating
24 volts
View Details