Altech Corp. Push Buttons/ 22mm Push Button Accessories 2LP57

Description
Legend Plates
Request a Quote
Description
Legend Plates
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2LP57 is a legend plate for 22 mm push button accessories, featuring the text 'OXY - AUTO - ATM' in black on a yellow background. It is designed for use with metal enclosures and is engraved on both sides, allowing for horizontal or vertical orientation. The plate has a diameter of 60 mm and is compatible with ERGEN emergency stop models LP41 and 2LP41. It is not for use with thermoplastic enclosures.

Datasheet Summary
Powered by GS/AI

2LP57 is a legend plate for 22 mm push button accessories, featuring the text 'OXY - AUTO - ATM' in black on a yellow background. It is designed for use with metal enclosures and is engraved on both sides, allowing for horizontal or vertical orientation. The plate has a diameter of 60 mm and is compatible with ERGEN emergency stop models LP41 and 2LP41. It is not for use with thermoplastic enclosures.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 22mm Push Button Accessories - 2LP57 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 22mm Push Button Accessories
2LP57
Push Buttons/ 22mm Push Button Accessories 2LP57
Legend Plates

Legend Plates

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number 2LP57
Product Name Push Buttons/ 22mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
22mm Illuminated Projecting Push Buttons - 2ALP8LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details