The Altech AF3 is a 30mm non-illuminated flush momentary push button with a cast aluminum enclosure, certified for NEMA Type 4X and IEC 529 IP65 environments. It operates within a temperature range of -25°C to +70°C, has a mechanical life of 1 million cycles, and uses double-break, self-wiping bimetal contacts rated for 600V AC at 1.2A and 415V AC at 4A. Terminal wiring supports 2x1.5 mm² (2x16 AWG) or 1x2.5 mm² (14 AWG), with terminal screw torque of 0.8 Nm. The device mounts in panels 1 to 6 mm thick and includes an internal seal for environmental protection.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides water tight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6mm (.039 - .236 in.) thickness.
Flush Non-Illuminated Momentary
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons
PUSH BUTTON OPERATOR, 30 MM, NON ILL., FLUSH, GREEN. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AF3 | AF3 | AF3 | 70156629 | 26248879 |
| Product Name | 30mm Non-Illuminated Flush Momentary Push Buttons | Push Buttons/ 30mm Metal Push Buttons | Pushbutton Switches | Pushbutton, Non-Illuminated, Flush Operator, Green, Momentary, 30mm, 10A, 500V | Pushbutton |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Features | Has CE Certification; Has CSA Certification | Has CSA Certification; Is UL listed | |||
| Pushbutton Material | Metallic | Metallic | |||
| Configuration | Normally Closed (NC) |