Altech Corp. Push Buttons/ 30mm Push Button Accessories LP11

Description
Legend Plates
Request a Quote
Description
Legend Plates
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

LP11 is a push button legend plate engraved with "SLOW" in black text on a yellow background, designed for use with 30mm push button accessories and compatible with Ø60mm metal plates. It supports horizontal and vertical orientations.

Datasheet Summary
Powered by GS/AI

LP11 is a push button legend plate engraved with "SLOW" in black text on a yellow background, designed for use with 30mm push button accessories and compatible with Ø60mm metal plates. It supports horizontal and vertical orientations.

Suppliers

Company
Product
Description
Supplier Links
Push Buttons/ 30mm Push Button Accessories - LP11 - Altech Corp.
Flemington, NJ, USA
Push Buttons/ 30mm Push Button Accessories
LP11
Push Buttons/ 30mm Push Button Accessories LP11
Legend Plates

Legend Plates

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pushbutton Switches
Product Number LP11
Product Name Push Buttons/ 30mm Push Button Accessories
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF4RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP4LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers