The Altech 30mm projecting momentary push button with red operator is a NEMA Type 4X and IEC 529 IP65 rated device constructed from corrosion-resistant materials with watertight integrity. It features a double break, self-wiping contact system rated for 500 V AC insulation, 1.2 A at 600 V AC, and 0.1 A at 600 V DC, with a mechanical life of 1 million cycles. Terminal wiring accepts 2x1.5 mm² or 1x2.5 mm² conductors, and contact block screws require 0.5 Nm torque. The operating travel for NO state change is 4.3 mm, and ambient temperature range is -25°C to +70°C.
The Altech 30mm Push Button line include a complete selection of push buttons, pilot lights and selector switches and accessories. All properly assembled devices are UL and CE Recognized and they certified for NEMA type 4X applications. An internal seal provides watertight integrity and all components are corrosion resistant materials.
Our contact blocks are color coded for an easy assembly and identification (Red=S11, Yellow=S12). Illuminated or Non-Illuminated push buttons in various colors are available for quick delivery.
Selector Switches are available in a 2 or 3 position styles with and option for momentary or maintained function. The pilot lights are full voltage and LED and filament bubs are interchangeable.
Cast aluminum control stations are available to your specifications.
These Ø 30 control devices can be mounted in any position in panels of 1 to 6 mm (.039 - .236 in.) thickness.
Projecting Momentary
Panel Mount, 2500 V for 1 Minute Dielectric Strength, 30 mm Pushbuttons
| Altech Corp. | Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AP4 | AP4 | AP4 | 70156648 |
| Product Name | 30mm Illuminated Projecting Momentary Push Buttons | Push Buttons/ 30mm Metal Push Buttons | Pushbutton Switches | Pushbutton, Non-Illuminated, Extnd'd Operator, Red, Momentary, 30mm, 10A, 500V |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Features | Has CE Certification; Has CSA Certification | Has CSA Certification; Is UL listed | ||
| Pushbutton Material | Metallic | Metallic | ||
| Configuration | Normally Closed (NC) |